TE Connectivity Chassis Mount Resistors CJP80J6R8J

Description
Chassis Mount Resistor 80W 6R8 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 80W 6R8 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612513
Chassis Mount Resistors 2612513
Chassis Mount Resistor 80W 6R8 5% Lead

Chassis Mount Resistor 80W 6R8 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP80J6R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J6R8J-ND
Chassis Mount Resistors 1712-CJP80J6R8J-ND
CJP 80W 6R8 5% LEAD

CJP 80W 6R8 5% LEAD

Buy Now Datasheet
Res, 6R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2531
Res, 6R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2531
RES, 6R8, 5%, 80W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 6R8, 5%, 80W, WIREWOUND; Resistance:6.8ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612513 1712-CJP80J6R8J-ND 49AK2531
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 6R8, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 80 watts 80 watts 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers