TE Connectivity Chassis Mount Resistors CJP80J680RJ

Description
Chassis Mount Resistor 80W 680R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 80W 680R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612511
Chassis Mount Resistors 2612511
Chassis Mount Resistor 80W 680R 5% Lead

Chassis Mount Resistor 80W 680R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP80J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J680RJ-ND
Chassis Mount Resistors 1712-CJP80J680RJ-ND
CJP 80W 680R 5% LEAD

CJP 80W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2533
Res, 680R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2533
RES, 680R, 5%, 80W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

RES, 680R, 5%, 80W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:140mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612511 1712-CJP80J680RJ-ND 49AK2533
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 80 watts 80 watts 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers