The Resistor, 470R, 5%, 80W, Wirewound from the CJP Series by TE Connectivity is designed for applications requiring reliable performance in challenging environments. It features a resistance value of 470 ohms with a tolerance of ±5%, making it suitable for precise electrical circuits. The resistor has a power rating of 80W and can handle a maximum voltage of 850V. Its temperature coefficient is ±200ppm/°C, ensuring stable performance across a range of temperatures. The product is housed in an aluminum enclosure, providing durability and resistance to vibration. It operates effectively within a temperature range of -25°C to 250°C, making it versatile for various applications including power supplies and servo motors. The resistor is RoHS compliant, indicating it meets environmental standards.
CJP 80W 470R 5% LEAD
Chassis Mount Resistor 80W 470R 5% Lead
RES, 470R, 5%, 80W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CJP80J470RJ-ND | 2612507 | 49AK2527 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 470R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect., Wire Leads | Aluminium | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |