TE Connectivity Chassis Mount Resistors CJP80J39RJ

Description
CJP 80W 39R 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 39R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J39RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J39RJ-ND
Chassis Mount Resistors 1712-CJP80J39RJ-ND
CJP 80W 39R 5% LEAD

CJP 80W 39R 5% LEAD

Buy Now Datasheet
Res, 39R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2523
Res, 39R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2523
RES, 39R, 5%, 80W, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 39R, 5%, 80W, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J39RJ-ND 49AK2523
Product Name Chassis Mount Resistors Res, 39R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 457420 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 30 ohms
View Details