TE Connectivity Chassis Mount Resistors CJP80J1R2J

Description
CJP 80W 1R2 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 1R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J1R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J1R2J-ND
Chassis Mount Resistors 1712-CJP80J1R2J-ND
CJP 80W 1R2 5% LEAD

CJP 80W 1R2 5% LEAD

Buy Now Datasheet
Res, 1R2, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2502
Res, 1R2, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2502
RES, 1R2, 5%, 80W, WIREWOUND; Resistance:1.2ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1R2, 5%, 80W, WIREWOUND; Resistance:1.2ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J1R2J-ND 49AK2502
Product Name Chassis Mount Resistors Res, 1R2, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers