TE Connectivity Chassis Mount Resistors CJP80J1R0J

Description
CJP 80W 1R0 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 1R0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J1R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J1R0J-ND
Chassis Mount Resistors 1712-CJP80J1R0J-ND
CJP 80W 1R0 5% LEAD

CJP 80W 1R0 5% LEAD

Buy Now Datasheet
Res, 1R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2501
Res, 1R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2501
RES, 1R, 5%, 80W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1R, 5%, 80W, WIREWOUND; Resistance:1ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP80J1R0J-ND 49AK2501
Product Name Chassis Mount Resistors Res, 1R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details