TE Connectivity Chassis Mount Resistors CJP80J1K0J

Description
CJP 80W 1K0 5% LEAD
Request a Quote Datasheet
Description
CJP 80W 1K0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP80J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP80J1K0J-ND
Chassis Mount Resistors 1712-CJP80J1K0J-ND
CJP 80W 1K0 5% LEAD

CJP 80W 1K0 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612497
Chassis Mount Resistors 2612497
Chassis Mount Resistor 80W 1K0 5% Lead

Chassis Mount Resistor 80W 1K0 5% Lead

Supplier's Site
Res, 1K, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity - 49AK2500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
49AK2500
Res, 1K, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity 49AK2500
RES, 1K, 5%, 80W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 1K, 5%, 80W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP80J1K0J-ND 2612497 49AK2500
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1K, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers