The Resistor, part number 49AK2507, is a wirewound resistor with a resistance value of 12 ohms and a power rating of 80 watts. It features a tolerance of ±5% and is designed to operate at a maximum voltage of 850V. The temperature coefficient of resistance is ±200 ppm/°C, indicating stable performance across varying temperatures. This resistor is suitable for high-power applications and is RoHS compliant. Its construction allows for good electrical stability and reliability, making it appropriate for use in power supplies, inverters, and servo motors. The operating temperature range is from -25°C to 250°C, ensuring versatility in different environments.
CJP 80W 12R 5% LEAD
RES, 12R, 5%, 80W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJP80J12RJ-ND | 49AK2507 |
| Product Name | Chassis Mount Resistors | Res, 12R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |