Chassis Mount Resistor 80W 100R 5% Lead
CJP 80W 100R 5% LEAD
RES, 100R, 5%, 80W, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:80W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612493 | 1712-CJP80J100RJ-ND | 49AK2506 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 100R, 5%, 80W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 100 ohms | 100 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 80 watts | 80 watts | 80 watts |