TE Connectivity Chassis Mount Resistors CJP800J5R6J

Description
CJP 800W 5R6 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 5R6 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J5R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J5R6J-ND
Chassis Mount Resistors 1712-CJP800J5R6J-ND
CJP 800W 5R6 5% LEAD

CJP 800W 5R6 5% LEAD

Buy Now Datasheet
Res, 5R6, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2564
Res, 5R6, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2564
RES, 5R6, 5%, 800W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 5R6, 5%, 800W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP800J5R6J-ND 49AK2564
Product Name Chassis Mount Resistors Res, 5R6, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers