TE Connectivity Chassis Mount Resistors CJP800J47RJ

Description
CJP 800W 47R 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 47R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J47RJ-ND
Chassis Mount Resistors 1712-CJP800J47RJ-ND
CJP 800W 47R 5% LEAD

CJP 800W 47R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612488
Chassis Mount Resistors 2612488
Chassis Mount Resistor 800W 47R 5% Lead

Chassis Mount Resistor 800W 47R 5% Lead

Supplier's Site
Res, 47R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2562 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2562
Res, 47R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2562
RES, 47R, 5%, 800W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 47R, 5%, 800W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP800J47RJ-ND 2612488 49AK2562
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers