TE Connectivity Chassis Mount Resistors CJP800J470RJ

Description
Chassis Mount Resistor 800W 470R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 470R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612487
Chassis Mount Resistors 2612487
Chassis Mount Resistor 800W 470R 5% Lead

Chassis Mount Resistor 800W 470R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J470RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J470RJ-ND
Chassis Mount Resistors 1712-CJP800J470RJ-ND
CJP 800W 470R 5% LEAD

CJP 800W 470R 5% LEAD

Buy Now Datasheet
Res, 470R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2563
Res, 470R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2563
RES, 470R, 5%, 800W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 470R, 5%, 800W, WIREWOUND; Resistance:470ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612487 1712-CJP800J470RJ-ND 49AK2563
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 470R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details