TE Connectivity Chassis Mount Resistors CJP800J33RJ

Description
Chassis Mount Resistor 800W 33R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 33R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612485
Chassis Mount Resistors 2612485
Chassis Mount Resistor 800W 33R 5% Lead

Chassis Mount Resistor 800W 33R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J33RJ-ND
Chassis Mount Resistors 1712-CJP800J33RJ-ND
CJP 800W 33R 5% LEAD

CJP 800W 33R 5% LEAD

Buy Now Datasheet
Res, 33R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2557
Res, 33R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2557
RES, 33R, 5%, 800W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 33R, 5%, 800W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612485 1712-CJP800J33RJ-ND 49AK2557
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers