TE Connectivity Chassis Mount Resistors CJP800J330RJ

Description
Chassis Mount Resistor 800W 330R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 330R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612484
Chassis Mount Resistors 2612484
Chassis Mount Resistor 800W 330R 5% Lead

Chassis Mount Resistor 800W 330R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J330RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J330RJ-ND
Chassis Mount Resistors 1712-CJP800J330RJ-ND
CJP 800W 330R 5% LEAD

CJP 800W 330R 5% LEAD

Buy Now Datasheet
Res, 330R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2558
Res, 330R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2558
RES, 330R, 5%, 800W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 330R, 5%, 800W, WIREWOUND; Resistance:330ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612484 1712-CJP800J330RJ-ND 49AK2558
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 330R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details