TE Connectivity Chassis Mount Resistors CJP800J2R2J

Description
CJP 800W 2R2 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 2R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J2R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J2R2J-ND
Chassis Mount Resistors 1712-CJP800J2R2J-ND
CJP 800W 2R2 5% LEAD

CJP 800W 2R2 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612483
Chassis Mount Resistors 2612483
Chassis Mount Resistor 800W 2R2 5% Lead

Chassis Mount Resistor 800W 2R2 5% Lead

Supplier's Site
Res, 2R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2549
Res, 2R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2549
RES, 2R2, 5%, 800W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 2R2, 5%, 800W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP800J2R2J-ND 2612483 49AK2549
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2R2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7150RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details