TE Connectivity Chassis Mount Resistors CJP800J22RJ

Description
Chassis Mount Resistor 800W 22R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 800W 22R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612482
Chassis Mount Resistors 2612482
Chassis Mount Resistor 800W 22R 5% Lead

Chassis Mount Resistor 800W 22R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP800J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J22RJ-ND
Chassis Mount Resistors 1712-CJP800J22RJ-ND
CJP 800W 22R 5% LEAD

CJP 800W 22R 5% LEAD

Buy Now Datasheet
Res, 22R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2551
Res, 22R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2551
RES, 22R, 5%, 800W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 22R, 5%, 800W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612482 1712-CJP800J22RJ-ND 49AK2551
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 800 watts 800 watts 800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details