TE Connectivity Chassis Mount Resistors CJP800J220RJ

Description
CJP 800W 220R 5% LEAD
Request a Quote
Description
CJP 800W 220R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 220R, 5%, 800W, Wirewound from the CJP Series is designed for high-power applications, offering a power rating of 800W and a resistance tolerance of ±5%. It features a maximum voltage rating of 850V and a temperature coefficient of ±200ppm/°C, ensuring stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. Its construction allows for effective heat dissipation, with a maximum operating temperature of 250°C. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 220R, 5%, 800W, Wirewound from the CJP Series is designed for high-power applications, offering a power rating of 800W and a resistance tolerance of ±5%. It features a maximum voltage rating of 850V and a temperature coefficient of ±200ppm/°C, ensuring stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. Its construction allows for effective heat dissipation, with a maximum operating temperature of 250°C. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J220RJ-ND
Chassis Mount Resistors 1712-CJP800J220RJ-ND
CJP 800W 220R 5% LEAD

CJP 800W 220R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612480
Chassis Mount Resistors 2612480
Chassis Mount Resistor 800W 220R 5% Lead

Chassis Mount Resistor 800W 220R 5% Lead

Supplier's Site
Res, 220R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2552
Res, 220R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2552
RES, 220R, 5%, 800W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 220R, 5%, 800W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP800J220RJ-ND 2612480 49AK2552
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 220R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details