TE Connectivity Chassis Mount Resistors CJP800J1K2J

Description
CJP 800W 1K2 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 1K2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J1K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J1K2J-ND
Chassis Mount Resistors 1712-CJP800J1K2J-ND
CJP 800W 1K2 5% LEAD

CJP 800W 1K2 5% LEAD

Buy Now Datasheet
Res, 1K2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2538
Res, 1K2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2538
RES, 1K2, 5%, 800W, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 1K2, 5%, 800W, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP800J1K2J-ND 49AK2538
Product Name Chassis Mount Resistors Res, 1K2, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details