TE Connectivity Chassis Mount Resistors CJP800J180RJ

Description
CJP 800W 180R 5% LEAD
Request a Quote Datasheet
Description
CJP 800W 180R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP800J180RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP800J180RJ-ND
Chassis Mount Resistors 1712-CJP800J180RJ-ND
CJP 800W 180R 5% LEAD

CJP 800W 180R 5% LEAD

Buy Now Datasheet
Res, 180R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity - 49AK2548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
49AK2548
Res, 180R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity 49AK2548
RES, 180R, 5%, 800W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

RES, 180R, 5%, 800W, WIREWOUND; Resistance:180ohm; Product Range:CJP Series; Power Rating:800W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:400mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP800J180RJ-ND 49AK2548
Product Name Chassis Mount Resistors Res, 180R, 5%, 800W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details