TE Connectivity Chassis Mount Resistors CJP60JR33J

Description
CJP 60W R33 5% LEAD
Request a Quote Datasheet
Description
CJP 60W R33 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60JR33J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60JR33J-ND
Chassis Mount Resistors 1712-CJP60JR33J-ND
CJP 60W R33 5% LEAD

CJP 60W R33 5% LEAD

Buy Now Datasheet
Res, R33, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2437
Res, R33, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2437
RES, R33, 5%, 60W, WIREWOUND; Resistance:0.33ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:115mm RoHS Compliant: Yes

RES, R33, 5%, 60W, WIREWOUND; Resistance:0.33ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:115mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60JR33J-ND 49AK2437
Product Name Chassis Mount Resistors Res, R33, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers