TE Connectivity Chassis Mount Resistors CJP60JR22J

Description
CJP 60W R22 5% LEAD
Request a Quote Datasheet
Description
CJP 60W R22 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60JR22J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60JR22J-ND
Chassis Mount Resistors 1712-CJP60JR22J-ND
CJP 60W R22 5% LEAD

CJP 60W R22 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612468
Chassis Mount Resistors 2612468
Chassis Mount Resistor 60W R22 5% Lead

Chassis Mount Resistor 60W R22 5% Lead

Supplier's Site
Res, R22, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2435 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2435
Res, R22, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2435
RES, R22, 5%, 60W, WIREWOUND; Resistance:0.22ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:115mm RoHS Compliant: Yes

RES, R22, 5%, 60W, WIREWOUND; Resistance:0.22ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:115mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP60JR22J-ND 2612468 49AK2435
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, R22, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details