TE Connectivity Chassis Mount Resistors CJP60J8R2J

Description
CJP 60W 8R2 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 8R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J8R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J8R2J-ND
Chassis Mount Resistors 1712-CJP60J8R2J-ND
CJP 60W 8R2 5% LEAD

CJP 60W 8R2 5% LEAD

Buy Now Datasheet
Res, 8R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2458
Res, 8R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2458
RES, 8R2, 5%, 60W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 8R2, 5%, 60W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J8R2J-ND 49AK2458
Product Name Chassis Mount Resistors Res, 8R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details