TE Connectivity Chassis Mount Resistors CJP60J4R7J

Description
CJP 60W 4R7 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 4R7 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J4R7J-ND
Chassis Mount Resistors 1712-CJP60J4R7J-ND
CJP 60W 4R7 5% LEAD

CJP 60W 4R7 5% LEAD

Buy Now Datasheet
Res, 4R7, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2455
Res, 4R7, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2455
RES, 4R7, 5%, 60W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 4R7, 5%, 60W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J4R7J-ND 49AK2455
Product Name Chassis Mount Resistors Res, 4R7, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details