TE Connectivity Chassis Mount Resistors CJP60J3R3J

Description
CJP 60W 3R3 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 3R3 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J3R3J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J3R3J-ND
Chassis Mount Resistors 1712-CJP60J3R3J-ND
CJP 60W 3R3 5% LEAD

CJP 60W 3R3 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612465
Chassis Mount Resistors 2612465
Chassis Mount Resistor 60W 3R3 5% Lead

Chassis Mount Resistor 60W 3R3 5% Lead

Supplier's Site
Res, 3R3, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2453 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2453
Res, 3R3, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2453
RES, 3R3, 5%, 60W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 3R3, 5%, 60W, WIREWOUND; Resistance:3.3ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP60J3R3J-ND 2612465 49AK2453
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 3R3, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details