TE Connectivity Chassis Mount Resistors CJP60J2R2J

Description
CJP 60W 2R2 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 2R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J2R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J2R2J-ND
Chassis Mount Resistors 1712-CJP60J2R2J-ND
CJP 60W 2R2 5% LEAD

CJP 60W 2R2 5% LEAD

Buy Now Datasheet
Res, 2R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2451
Res, 2R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2451
RES, 2R2, 5%, 60W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 2R2, 5%, 60W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J2R2J-ND 49AK2451
Product Name Chassis Mount Resistors Res, 2R2, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details