TE Connectivity Chassis Mount Resistors CJP60J1R8J

Description
CJP 60W 1R8 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 1R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J1R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J1R8J-ND
Chassis Mount Resistors 1712-CJP60J1R8J-ND
CJP 60W 1R8 5% LEAD

CJP 60W 1R8 5% LEAD

Buy Now Datasheet
Res, 1R8, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2446
Res, 1R8, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2446
RES, 1R8, 5%, 60W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1R8, 5%, 60W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J1R8J-ND 49AK2446
Product Name Chassis Mount Resistors Res, 1R8, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers