TE Connectivity Chassis Mount Resistors CJP60J15RJ

Description
CJP 60W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J15RJ-ND
Chassis Mount Resistors 1712-CJP60J15RJ-ND
CJP 60W 15R 5% LEAD

CJP 60W 15R 5% LEAD

Buy Now Datasheet
Res, 15R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2449
Res, 15R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2449
RES, 15R, 5%, 60W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 15R, 5%, 60W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J15RJ-ND 49AK2449
Product Name Chassis Mount Resistors Res, 15R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers