TE Connectivity Chassis Mount Resistors CJP60J12RJ

Description
CJP 60W 12R 5% LEAD
Request a Quote Datasheet
Description
CJP 60W 12R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP60J12RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP60J12RJ-ND
Chassis Mount Resistors 1712-CJP60J12RJ-ND
CJP 60W 12R 5% LEAD

CJP 60W 12R 5% LEAD

Buy Now Datasheet
Res, 12R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity - 49AK2448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
49AK2448
Res, 12R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity 49AK2448
RES, 12R, 5%, 60W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, 12R, 5%, 60W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:60W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP60J12RJ-ND 49AK2448
Product Name Chassis Mount Resistors Res, 12R, 5%, 60W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details