TE Connectivity Chassis Mount Resistors CJP600J8R2J

Description
CJP 600W 8R2 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 8R2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J8R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J8R2J-ND
Chassis Mount Resistors 1712-CJP600J8R2J-ND
CJP 600W 8R2 5% LEAD

CJP 600W 8R2 5% LEAD

Buy Now Datasheet
Res, 8R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2494
Res, 8R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2494
RES, 8R2, 5%, 600W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 8R2, 5%, 600W, WIREWOUND; Resistance:8.2ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J8R2J-ND 49AK2494
Product Name Chassis Mount Resistors Res, 8R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-2176250-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers