TE Connectivity Chassis Mount Resistors CJP600J680RJ

Description
Chassis Mount Resistor 600W 680R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 680R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612457
Chassis Mount Resistors 2612457
Chassis Mount Resistor 600W 680R 5% Lead

Chassis Mount Resistor 600W 680R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J680RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J680RJ-ND
Chassis Mount Resistors 1712-CJP600J680RJ-ND
CJP 600W 680R 5% LEAD

CJP 600W 680R 5% LEAD

Buy Now Datasheet
Res, 680R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2493
Res, 680R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2493
RES, 680R, 5%, 600W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 680R, 5%, 600W, WIREWOUND; Resistance:680ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612457 1712-CJP600J680RJ-ND 49AK2493
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 680R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details