TE Connectivity Chassis Mount Resistors CJP600J5R6J

Description
CJP 600W 5R6 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 5R6 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J5R6J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J5R6J-ND
Chassis Mount Resistors 1712-CJP600J5R6J-ND
CJP 600W 5R6 5% LEAD

CJP 600W 5R6 5% LEAD

Buy Now Datasheet
Res, 5R6, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2488
Res, 5R6, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2488
RES, 5R6, 5%, 600W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 5R6, 5%, 600W, WIREWOUND; Resistance:5.6ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J5R6J-ND 49AK2488
Product Name Chassis Mount Resistors Res, 5R6, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers