TE Connectivity Chassis Mount Resistors CJP600J560RJ

Description
CJP 600W 560R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 560R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J560RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J560RJ-ND
Chassis Mount Resistors 1712-CJP600J560RJ-ND
CJP 600W 560R 5% LEAD

CJP 600W 560R 5% LEAD

Buy Now Datasheet
Res, 560R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2490
Res, 560R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2490
RES, 560R, 5%, 600W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 560R, 5%, 600W, WIREWOUND; Resistance:560ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J560RJ-ND 49AK2490
Product Name Chassis Mount Resistors Res, 560R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 2-1879455-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details