TE Connectivity Chassis Mount Resistors CJP600J4R7J

Description
Chassis Mount Resistor 600W 4R7 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 4R7 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612456
Chassis Mount Resistors 2612456
Chassis Mount Resistor 600W 4R7 5% Lead

Chassis Mount Resistor 600W 4R7 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J4R7J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J4R7J-ND
Chassis Mount Resistors 1712-CJP600J4R7J-ND
CJP 600W 4R7 5% LEAD

CJP 600W 4R7 5% LEAD

Buy Now Datasheet
Res, 4R7, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2485
Res, 4R7, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2485
RES, 4R7, 5%, 600W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 4R7, 5%, 600W, WIREWOUND; Resistance:4.7ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612456 1712-CJP600J4R7J-ND 49AK2485
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 4R7, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details