TE Connectivity Chassis Mount Resistors CJP600J47RJ

Description
CJP 600W 47R 5% LEAD
Request a Quote
Description
CJP 600W 47R 5% LEAD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 47R, 5%, 600W, Wirewound from the CJP Series is designed for high-power applications, featuring a power rating of 600W and a resistance tolerance of ±5%. It has a maximum voltage rating of 850V and a temperature coefficient of ±200ppm/°C, ensuring stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The operating temperature range is -25°C to 250°C, with a maximum surface temperature at rated power of 350°C. This component is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor, 47R, 5%, 600W, Wirewound from the CJP Series is designed for high-power applications, featuring a power rating of 600W and a resistance tolerance of ±5%. It has a maximum voltage rating of 850V and a temperature coefficient of ±200ppm/°C, ensuring stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, making it suitable for use in challenging environments such as power supplies, inverters, and servo motors. The operating temperature range is -25°C to 250°C, with a maximum surface temperature at rated power of 350°C. This component is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J47RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J47RJ-ND
Chassis Mount Resistors 1712-CJP600J47RJ-ND
CJP 600W 47R 5% LEAD

CJP 600W 47R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612455
Chassis Mount Resistors 2612455
Chassis Mount Resistor 600W 47R 5% Lead

Chassis Mount Resistor 600W 47R 5% Lead

Supplier's Site
Res, 47R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2486 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2486
Res, 47R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2486
RES, 47R, 5%, 600W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 47R, 5%, 600W, WIREWOUND; Resistance:47ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP600J47RJ-ND 2612455 49AK2486
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 47R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers