The Resistor, part number 49AK2483, is a wirewound resistor with a resistance value of 39 ohms and a power rating of 600W. It features a tolerance of ±5% and a maximum voltage rating of 850VDC. The temperature coefficient of resistance is ±200 ppm/°C, making it suitable for applications requiring stable performance across varying temperatures. The resistor is housed in an aluminum enclosure, providing durability and resistance to vibration, which is beneficial for use in challenging environments. It operates effectively within a temperature range of -25°C to 250°C and can withstand short-term overloads of up to 10 times its rated power for brief periods. This resistor is part of the CJP Series, known for its reliability in power supplies, inverters, and servo motor applications.
CJP 600W 39R 5% LEAD
RES, 39R, 5%, 600W, WIREWOUND; Resistance:39ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CJP600J39RJ-ND | 49AK2483 |
| Product Name | Chassis Mount Resistors | Res, 39R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect., Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |