TE Connectivity Chassis Mount Resistors CJP600J2R2J

Description
Chassis Mount Resistor 600W 2R2 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 2R2 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612449
Chassis Mount Resistors 2612449
Chassis Mount Resistor 600W 2R2 5% Lead

Chassis Mount Resistor 600W 2R2 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J2R2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J2R2J-ND
Chassis Mount Resistors 1712-CJP600J2R2J-ND
CJP 600W 2R2 5% LEAD

CJP 600W 2R2 5% LEAD

Buy Now Datasheet
Res, 2R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2473
Res, 2R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2473
RES, 2R2, 5%, 600W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 2R2, 5%, 600W, WIREWOUND; Resistance:2.2ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612449 1712-CJP600J2R2J-ND 49AK2473
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 2R2, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details