TE Connectivity Chassis Mount Resistors CJP600J22RJ

Description
Chassis Mount Resistor 600W 22R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 22R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612448
Chassis Mount Resistors 2612448
Chassis Mount Resistor 600W 22R 5% Lead

Chassis Mount Resistor 600W 22R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J22RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J22RJ-ND
Chassis Mount Resistors 1712-CJP600J22RJ-ND
CJP 600W 22R 5% LEAD

CJP 600W 22R 5% LEAD

Buy Now Datasheet
Res, 22R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2475
Res, 22R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2475
RES, 22R, 5%, 600W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 22R, 5%, 600W, WIREWOUND; Resistance:22ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612448 1712-CJP600J22RJ-ND 49AK2475
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 22R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details