Chassis Mount Resistor 600W 220R 5% Lead
CJP 600W 220R 5% LEAD
RES, 220R, 5%, 600W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2612446 | 1712-CJP600J220RJ-ND | 49AK2476 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Res, 220R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity |
| Mounting / Packaging | Aluminium | Rect., Wire Leads | |
| Resistance Range | 220 ohms | 220 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 600 watts | 600 watts | 600 watts |