TE Connectivity Chassis Mount Resistors CJP600J1R5J

Description
CJP 600W 1R5 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 1R5 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J1R5J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J1R5J-ND
Chassis Mount Resistors 1712-CJP600J1R5J-ND
CJP 600W 1R5 5% LEAD

CJP 600W 1R5 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612445
Chassis Mount Resistors 2612445
Chassis Mount Resistor 600W 1R5 5% Lead

Chassis Mount Resistor 600W 1R5 5% Lead

Supplier's Site
Res, 1R5, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2463
Res, 1R5, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2463
RES, 1R5, 5%, 600W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 1R5, 5%, 600W, WIREWOUND; Resistance:1.5ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP600J1R5J-ND 2612445 49AK2463
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 1R5, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details