TE Connectivity Chassis Mount Resistors CJP600J1K8J

Description
CJP 600W 1K8 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 1K8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J1K8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J1K8J-ND
Chassis Mount Resistors 1712-CJP600J1K8J-ND
CJP 600W 1K8 5% LEAD

CJP 600W 1K8 5% LEAD

Buy Now Datasheet
Res, 1K8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2462
Res, 1K8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2462
RES, 1K8, 5%, 600W, WIREWOUND; Resistance:1.8kohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 1K8, 5%, 600W, WIREWOUND; Resistance:1.8kohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J1K8J-ND 49AK2462
Product Name Chassis Mount Resistors Res, 1K8, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers