TE Connectivity Chassis Mount Resistors CJP600J1K0J

Description
CJP 600W 1K0 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 1K0 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J1K0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J1K0J-ND
Chassis Mount Resistors 1712-CJP600J1K0J-ND
CJP 600W 1K0 5% LEAD

CJP 600W 1K0 5% LEAD

Buy Now Datasheet
Res, 1K, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2459
Res, 1K, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2459
RES, 1K, 5%, 600W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

RES, 1K, 5%, 600W, WIREWOUND; Resistance:1kohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J1K0J-ND 49AK2459
Product Name Chassis Mount Resistors Res, 1K, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details