TE Connectivity Chassis Mount Resistors CJP600J18RJ

Description
CJP 600W 18R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 18R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J18RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J18RJ-ND
Chassis Mount Resistors 1712-CJP600J18RJ-ND
CJP 600W 18R 5% LEAD

CJP 600W 18R 5% LEAD

Buy Now Datasheet
Res, 18R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2471
Res, 18R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2471
RES, 18R, 5%, 600W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 18R, 5%, 600W, WIREWOUND; Resistance:18ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J18RJ-ND 49AK2471
Product Name Chassis Mount Resistors Res, 18R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details