TE Connectivity Chassis Mount Resistors CJP600J15RJ

Description
CJP 600W 15R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 15R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J15RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J15RJ-ND
Chassis Mount Resistors 1712-CJP600J15RJ-ND
CJP 600W 15R 5% LEAD

CJP 600W 15R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612442
Chassis Mount Resistors 2612442
Chassis Mount Resistor 600W 15R 5% Lead

Chassis Mount Resistor 600W 15R 5% Lead

Supplier's Site
Res, 15R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2469
Res, 15R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2469
RES, 15R, 5%, 600W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 15R, 5%, 600W, WIREWOUND; Resistance:15ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP600J15RJ-ND 2612442 49AK2469
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 15R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers