TE Connectivity Chassis Mount Resistors CJP600J12RJ

Description
CJP 600W 12R 5% LEAD
Request a Quote Datasheet
Description
CJP 600W 12R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP600J12RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J12RJ-ND
Chassis Mount Resistors 1712-CJP600J12RJ-ND
CJP 600W 12R 5% LEAD

CJP 600W 12R 5% LEAD

Buy Now Datasheet
Res, 12R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2467
Res, 12R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2467
RES, 12R, 5%, 600W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 12R, 5%, 600W, WIREWOUND; Resistance:12ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP600J12RJ-ND 49AK2467
Product Name Chassis Mount Resistors Res, 12R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details