TE Connectivity Chassis Mount Resistors CJP600J100RJ

Description
Chassis Mount Resistor 600W 100R 5% Lead
Request a Quote Datasheet
Description
Chassis Mount Resistor 600W 100R 5% Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2612439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612439
Chassis Mount Resistors 2612439
Chassis Mount Resistor 600W 100R 5% Lead

Chassis Mount Resistor 600W 100R 5% Lead

Supplier's Site
Chassis Mount Resistors - 1712-CJP600J100RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP600J100RJ-ND
Chassis Mount Resistors 1712-CJP600J100RJ-ND
CJP 600W 100R 5% LEAD

CJP 600W 100R 5% LEAD

Buy Now Datasheet
Res, 100R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity - 49AK2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
49AK2466
Res, 100R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity 49AK2466
RES, 100R, 5%, 600W, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 100R, 5%, 600W, WIREWOUND; Resistance:100ohm; Product Range:CJP Series; Power Rating:600W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2612439 1712-CJP600J100RJ-ND 49AK2466
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 100R, 5%, 600W, Wirewound; Resistance Cgs Te Connectivity
Mounting / Packaging Aluminium Rect., Wire Leads
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C 200 ±ppm/°C
Power Rating 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details