TE Connectivity Chassis Mount Resistors CJP500J33RJ

Description
CJP 500W 33R 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 33R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J33RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J33RJ-ND
Chassis Mount Resistors 1712-CJP500J33RJ-ND
CJP 500W 33R 5% LEAD

CJP 500W 33R 5% LEAD

Buy Now Datasheet
Chassis Mount Resistors - 2612430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2612430
Chassis Mount Resistors 2612430
Chassis Mount Resistor 500W 33R 5% Lead

Chassis Mount Resistor 500W 33R 5% Lead

Supplier's Site
Res, 33R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2419
Res, 33R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2419
RES, 33R, 5%, 500W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 33R, 5%, 500W, WIREWOUND; Resistance:33ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CJP500J33RJ-ND 2612430 49AK2419
Product Name Chassis Mount Resistors Chassis Mount Resistors Res, 33R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads Aluminium
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details