TE Connectivity Chassis Mount Resistors CJP500J270RJ

Description
CJP 500W 270R 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 270R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J270RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J270RJ-ND
Chassis Mount Resistors 1712-CJP500J270RJ-ND
CJP 500W 270R 5% LEAD

CJP 500W 270R 5% LEAD

Buy Now Datasheet
Res, 270R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2416
Res, 270R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2416
RES, 270R, 5%, 500W, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 270R, 5%, 500W, WIREWOUND; Resistance:270ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J270RJ-ND 49AK2416
Product Name Chassis Mount Resistors Res, 270R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details