TE Connectivity Chassis Mount Resistors CJP500J220RJ

Description
CJP 500W 220R 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 220R 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J220RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J220RJ-ND
Chassis Mount Resistors 1712-CJP500J220RJ-ND
CJP 500W 220R 5% LEAD

CJP 500W 220R 5% LEAD

Buy Now Datasheet
Res, 220R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2414
Res, 220R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2414
RES, 220R, 5%, 500W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 220R, 5%, 500W, WIREWOUND; Resistance:220ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J220RJ-ND 49AK2414
Product Name Chassis Mount Resistors Res, 220R, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details