TE Connectivity Chassis Mount Resistors CJP500J1R8J

Description
CJP 500W 1R8 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 1R8 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J1R8J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J1R8J-ND
Chassis Mount Resistors 1712-CJP500J1R8J-ND
CJP 500W 1R8 5% LEAD

CJP 500W 1R8 5% LEAD

Buy Now Datasheet
Res, 1R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2402
Res, 1R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2402
RES, 1R8, 5%, 500W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 1R8, 5%, 500W, WIREWOUND; Resistance:1.8ohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J1R8J-ND 49AK2402
Product Name Chassis Mount Resistors Res, 1R8, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers