TE Connectivity Chassis Mount Resistors CJP500J1K2J

Description
CJP 500W 1K2 5% LEAD
Request a Quote Datasheet
Description
CJP 500W 1K2 5% LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-CJP500J1K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-CJP500J1K2J-ND
Chassis Mount Resistors 1712-CJP500J1K2J-ND
CJP 500W 1K2 5% LEAD

CJP 500W 1K2 5% LEAD

Buy Now Datasheet
Res, 1K2, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity - 49AK2398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
49AK2398
Res, 1K2, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity 49AK2398
RES, 1K2, 5%, 500W, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

RES, 1K2, 5%, 500W, WIREWOUND; Resistance:1.2kohm; Product Range:CJP Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:850V; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C; Product Length:335mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CJP500J1K2J-ND 49AK2398
Product Name Chassis Mount Resistors Res, 1K2, 5%, 500W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Rect., Wire Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661604 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details